Quiktron, Inc. QSeries 9/125 Single-mode MTRJ-ST Duplex Fiber Cable - Plenum-Rated 821-028-LLL

Description
QSeries is Quiktron's patch cords manufactured utilizing Corning recommended assembly, polishing, and testing procedures. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame and toxic fumes when burned. These cables are used in ceilings, raised floors, and other areas that require a plenum-rated cable. Our cables are visually inspected at 400x magnification and optically performance tested for insertion loss and return loss thresholds that meet or exceed industry standards. Features: 100% optically tested Factory terminated for superior performance Meets or exceeds industry standards for Return Loss and Reflectance SPC connector polish. Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors Ultra PC, and Angled PC connector polishing options Advanced automated assembly and polishing techniques Custom assemblies can ship in as little as 2 days Custom color jackets and boots available. Made in USA
Description
QSeries is Quiktron's patch cords manufactured utilizing Corning recommended assembly, polishing, and testing procedures. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame and toxic fumes when burned. These cables are used in ceilings, raised floors, and other areas that require a plenum-rated cable. Our cables are visually inspected at 400x magnification and optically performance tested for insertion loss and return loss thresholds that meet or exceed industry standards. Features: 100% optically tested Factory terminated for superior performance Meets or exceeds industry standards for Return Loss and Reflectance SPC connector polish. Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors Ultra PC, and Angled PC connector polishing options Advanced automated assembly and polishing techniques Custom assemblies can ship in as little as 2 days Custom color jackets and boots available. Made in USA

Suppliers

Company
Product
Description
Supplier Links
QSeries 9/125 Single-mode MTRJ-ST Duplex Fiber Cable - Plenum-Rated - 821-028-LLL - Quiktron, Inc.
Albia, IA, USA
QSeries 9/125 Single-mode MTRJ-ST Duplex Fiber Cable - Plenum-Rated
821-028-LLL
QSeries 9/125 Single-mode MTRJ-ST Duplex Fiber Cable - Plenum-Rated 821-028-LLL
QSeries is Quiktron's patch cords manufactured utilizing Corning recommended assembly, polishing, and testing procedures. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame and toxic fumes when burned. These cables are used in ceilings, raised floors, and other areas that require a plenum-rated cable. Our cables are visually inspected at 400x magnification and optically performance tested for insertion loss and return loss thresholds that meet or exceed industry standards. Features: 100% optically tested Factory terminated for superior performance Meets or exceeds industry standards for Return Loss and Reflectance SPC connector polish. Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors Ultra PC, and Angled PC connector polishing options Advanced automated assembly and polishing techniques Custom assemblies can ship in as little as 2 days Custom color jackets and boots available. Made in USA

QSeries is Quiktron's patch cords manufactured utilizing Corning recommended assembly, polishing, and testing procedures. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame and toxic fumes when burned. These cables are used in ceilings, raised floors, and other areas that require a plenum-rated cable. Our cables are visually inspected at 400x magnification and optically performance tested for insertion loss and return loss thresholds that meet or exceed industry standards.
Features:
100% optically tested
Factory terminated for superior performance
Meets or exceeds industry standards for Return Loss and Reflectance
SPC connector polish.
Segmented boot for bend strain relief
Available in simplex or duplex with a wide variety of connectors
Ultra PC, and Angled PC connector polishing options
Advanced automated assembly and polishing techniques
Custom assemblies can ship in as little as 2 days
Custom color jackets and boots available.
Made in USA

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Fiber Optic Cables
Product Number 821-028-LLL
Product Name QSeries 9/125 Single-mode MTRJ-ST Duplex Fiber Cable - Plenum-Rated
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 400 µm Core - F-MBC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details