Quiktron, Inc. 100ft Value Series Cat5E Booted Patch Cord - Black 570-135-100

Description
Quiktron's Value Series Booted Cat5E Patch Cords are the perfect solution for distributing data, voice and video while keeping costs at a minimum. Our quality import cables are constructed with high-quality wire and a shortened body plug, these Cat5E patch cords keep Near-end Crosstalk (NEXT) levels to a minimum while providing the necessary bandwidth to support mission-critical applications. Factory terminated for superior performance Meets or exceeds industry standards for NEXT and return loss Also available in non-booted in a large variety of colors Made with 24 AWG, stranded copper (7 X 32), four twisted pairs Lifetime warranty
Description
Quiktron's Value Series Booted Cat5E Patch Cords are the perfect solution for distributing data, voice and video while keeping costs at a minimum. Our quality import cables are constructed with high-quality wire and a shortened body plug, these Cat5E patch cords keep Near-end Crosstalk (NEXT) levels to a minimum while providing the necessary bandwidth to support mission-critical applications. Factory terminated for superior performance Meets or exceeds industry standards for NEXT and return loss Also available in non-booted in a large variety of colors Made with 24 AWG, stranded copper (7 X 32), four twisted pairs Lifetime warranty

Suppliers

Company
Product
Description
Supplier Links
100ft Value Series Cat5E Booted Patch Cord - Black - 570-135-100 - Quiktron, Inc.
Albia, IA, USA
100ft Value Series Cat5E Booted Patch Cord - Black
570-135-100
100ft Value Series Cat5E Booted Patch Cord - Black 570-135-100
Quiktron's Value Series Booted Cat5E Patch Cords are the perfect solution for distributing data, voice and video while keeping costs at a minimum. Our quality import cables are constructed with high-quality wire and a shortened body plug, these Cat5E patch cords keep Near-end Crosstalk (NEXT) levels to a minimum while providing the necessary bandwidth to support mission-critical applications. Factory terminated for superior performance Meets or exceeds industry standards for NEXT and return loss Also available in non-booted in a large variety of colors Made with 24 AWG, stranded copper (7 X 32), four twisted pairs Lifetime warranty

Quiktron's Value Series Booted Cat5E Patch Cords are the perfect solution for distributing data, voice and video while keeping costs at a minimum. Our quality import cables are constructed with high-quality wire and a shortened body plug, these Cat5E patch cords keep Near-end Crosstalk (NEXT) levels to a minimum while providing the necessary bandwidth to support mission-critical applications.
Factory terminated for superior performance
Meets or exceeds industry standards for NEXT and return loss
Also available in non-booted in a large variety of colors
Made with 24 AWG, stranded copper (7 X 32), four twisted pairs
Lifetime warranty

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 570-135-100
Product Name 100ft Value Series Cat5E Booted Patch Cord - Black
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Twisted Pair Test Cable to Stacking Banana Plugs - 3254 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details