Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
QUIKTRON, INC.
566-135-005 -- 5FT VALUE SERIES CAT6 NON-BOOTED PATCH CORD - BLACK
Quiktron, Inc.
5ft Value Series Cat6 Non-Booted Patch Cord - Black
566-135-005
Description
5ft Value Series Cat6 Non-Booted Patch Cord - Black
Quiktron, Inc.
Done
Description
5ft Value Series Cat6 Non-Booted Patch Cord - Black
Suppliers
Company
Product
Description
Supplier Links
Quiktron, Inc.
Albia, IA, USA
5ft Value Series Cat6 Non-Booted Patch Cord - Black
566-135-005
5ft Value Series Cat6 Non-Booted Patch Cord - Black
566-135-005
5ft Value Series Cat6 Non-Booted Patch Cord - Black
5ft Value Series Cat6 Non-Booted Patch Cord - Black
Supplier's Site
Technical Specifications
Quiktron, Inc.
Product Category
Cable Assemblies
Product Number
566-135-005
Product Name
5ft Value Series Cat6 Non-Booted Patch Cord - Black
Application
Networking
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors
9416/076-8230/020-G6-150
Specs
Product Type
ATA / SATA
Standards / Certifications
RoHS
View Details
kTB Solutions
RF Cables And RF Cable Assemblies
NA830
Specs
Application
RF
Rated Temperature
-55 to 165 C (-67 to 329 F)
View Details
Mini-Circuits
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 18.0″
086-18SMRSM+
Specs
Cable Type
Coaxial
Cable Length
1.5 ft (4.57 dm)
Rated Temperature
-55 to 105 C (-67 to 221 F)
View Details
2
suppliers
Anderson Power Products
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products
114555P3
Specs
Application
Power Cable
Standards / Certifications
RoHS
View Details