Quiktron, Inc. 14ft Q-Series 8-Conductor Flipped Silver Satin Modular Cable 500-812-014

Description
Constructed from heavy-duty 28 AWG silver satin wire, this crossed modular cable is ideal for voice, telephone and modem communication applications. has gold-plated connectors for clearer communication. This cable is also known as a "flipped" cable which is commonly used when configuring routers.
Description
Constructed from heavy-duty 28 AWG silver satin wire, this crossed modular cable is ideal for voice, telephone and modem communication applications. has gold-plated connectors for clearer communication. This cable is also known as a "flipped" cable which is commonly used when configuring routers.

Suppliers

Company
Product
Description
Supplier Links
Albia, IA, USA
14ft Q-Series 8-Conductor Flipped Silver Satin Modular Cable
500-812-014
14ft Q-Series 8-Conductor Flipped Silver Satin Modular Cable 500-812-014
Constructed from heavy-duty 28 AWG silver satin wire, this crossed modular cable is ideal for voice, telephone and modem communication applications. has gold-plated connectors for clearer communication. This cable is also known as a "flipped" cable which is commonly used when configuring routers.

Constructed from heavy-duty 28 AWG silver satin wire, this crossed modular cable is ideal for voice, telephone and modem communication applications. has gold-plated connectors for clearer communication. This cable is also known as a "flipped" cable which is commonly used when configuring routers.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 500-812-014
Product Name 14ft Q-Series 8-Conductor Flipped Silver Satin Modular Cable
Cable Length 14 ft (42.67 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1024-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details