Quiktron, Inc. 6in Cable Ties - Black - 100pk 2601-43037-000

Description
Cable ties make wiring and cable installations clean and well-organized. Use them to bundle and secure wire and cable, these ties are very easy to use; simply zip and snip. With a tensile strength of 40 lbs (18 kg), these ties are strong for high quality performance. Package contains 100 cable ties.
Description
Cable ties make wiring and cable installations clean and well-organized. Use them to bundle and secure wire and cable, these ties are very easy to use; simply zip and snip. With a tensile strength of 40 lbs (18 kg), these ties are strong for high quality performance. Package contains 100 cable ties.

Suppliers

Company
Product
Description
Supplier Links
6in Cable Ties - Black - 100pk - 2601-43037-000 - Quiktron, Inc.
Albia, IA, USA
6in Cable Ties - Black - 100pk
2601-43037-000
6in Cable Ties - Black - 100pk 2601-43037-000
Cable ties make wiring and cable installations clean and well-organized. Use them to bundle and secure wire and cable, these ties are very easy to use; simply zip and snip. With a tensile strength of 40 lbs (18 kg), these ties are strong for high quality performance. Package contains 100 cable ties.

Cable ties make wiring and cable installations clean and well-organized. Use them to bundle and secure wire and cable, these ties are very easy to use; simply zip and snip. With a tensile strength of 40 lbs (18 kg), these ties are strong for high quality performance. Package contains 100 cable ties.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Ties
Product Number 2601-43037-000
Product Name 6in Cable Ties - Black - 100pk
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details