Quiktron, Inc. 1m 10G-CX4 Latching Cable 2312-33071-003

Description
Our 10 Gb-CX4 latching cable incorporates semi-automated manufacturing, innovative cable and connector designs, and unique materials to provide an interconnect ideally suited for 10 Gb-CX4 applications. This cable, which is part of the 10 Gb ethernet standard, provides superior signal fidelity over a long distance. It is engineered to be compliant with the IEEE Draft P802.3ak/D5.3 specification.
Description
Our 10 Gb-CX4 latching cable incorporates semi-automated manufacturing, innovative cable and connector designs, and unique materials to provide an interconnect ideally suited for 10 Gb-CX4 applications. This cable, which is part of the 10 Gb ethernet standard, provides superior signal fidelity over a long distance. It is engineered to be compliant with the IEEE Draft P802.3ak/D5.3 specification.

Suppliers

Company
Product
Description
Supplier Links
1m 10G-CX4 Latching Cable - 2312-33071-003 - Quiktron, Inc.
Albia, IA, USA
1m 10G-CX4 Latching Cable
2312-33071-003
1m 10G-CX4 Latching Cable 2312-33071-003
Our 10 Gb-CX4 latching cable incorporates semi-automated manufacturing, innovative cable and connector designs, and unique materials to provide an interconnect ideally suited for 10 Gb-CX4 applications. This cable, which is part of the 10 Gb ethernet standard, provides superior signal fidelity over a long distance. It is engineered to be compliant with the IEEE Draft P802.3ak/D5.3 specification.

Our 10 Gb-CX4 latching cable incorporates semi-automated manufacturing, innovative cable and connector designs, and unique materials to provide an interconnect ideally suited for 10 Gb-CX4 applications. This cable, which is part of the 10 Gb ethernet standard, provides superior signal fidelity over a long distance. It is engineered to be compliant with the IEEE Draft P802.3ak/D5.3 specification.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2312-33071-003
Product Name 1m 10G-CX4 Latching Cable
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XK Mini-Hooks - 1020XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details