Quiktron, Inc. 1m IB-4X InfiniBand® Cable 2312-33064-003

Description
InfiniBand® is a high-performance serial I/O computing architecture that enables increased communication speeds while lowering latency. Our InfiniBand® cable provides a cost-effective copper alternative to fiber optics for connecting servers, RAID arrays, and other network components. Trust the performance and integrity of your high-speed applications to our InfiniBand® cables.
Description
InfiniBand® is a high-performance serial I/O computing architecture that enables increased communication speeds while lowering latency. Our InfiniBand® cable provides a cost-effective copper alternative to fiber optics for connecting servers, RAID arrays, and other network components. Trust the performance and integrity of your high-speed applications to our InfiniBand® cables.

Suppliers

Company
Product
Description
Supplier Links
1m IB-4X InfiniBand® Cable - 2312-33064-003 - Quiktron, Inc.
Albia, IA, USA
1m IB-4X InfiniBand® Cable
2312-33064-003
1m IB-4X InfiniBand® Cable 2312-33064-003
InfiniBand® is a high-performance serial I/O computing architecture that enables increased communication speeds while lowering latency. Our InfiniBand® cable provides a cost-effective copper alternative to fiber optics for connecting servers, RAID arrays, and other network components. Trust the performance and integrity of your high-speed applications to our InfiniBand® cables.

InfiniBand® is a high-performance serial I/O computing architecture that enables increased communication speeds while lowering latency. Our InfiniBand® cable provides a cost-effective copper alternative to fiber optics for connecting servers, RAID arrays, and other network components. Trust the performance and integrity of your high-speed applications to our InfiniBand® cables.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2312-33064-003
Product Name 1m IB-4X InfiniBand® Cable
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1024-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details