Quiktron, Inc. 10ft DB25 F/F Extension Cable 2309-02645-010

Description
Place your serial printer or modem wherever you want with this economical DB25 extension. Or extend your serial or parallel cables to connect through a switchbox or buffer or to connect to a modem. Remember that all 25 lines connect straight through pin-to-pin. Each cable is foil shielded for EMI/RFI protection, and is available fully molded with thumbscrew connectors for a fast, easy connection every time.
Description
Place your serial printer or modem wherever you want with this economical DB25 extension. Or extend your serial or parallel cables to connect through a switchbox or buffer or to connect to a modem. Remember that all 25 lines connect straight through pin-to-pin. Each cable is foil shielded for EMI/RFI protection, and is available fully molded with thumbscrew connectors for a fast, easy connection every time.

Suppliers

Company
Product
Description
Supplier Links
10ft DB25 F/F Extension Cable - 2309-02645-010 - Quiktron, Inc.
Albia, IA, USA
10ft DB25 F/F Extension Cable
2309-02645-010
10ft DB25 F/F Extension Cable 2309-02645-010
Place your serial printer or modem wherever you want with this economical DB25 extension. Or extend your serial or parallel cables to connect through a switchbox or buffer or to connect to a modem. Remember that all 25 lines connect straight through pin-to-pin. Each cable is foil shielded for EMI/RFI protection, and is available fully molded with thumbscrew connectors for a fast, easy connection every time.

Place your serial printer or modem wherever you want with this economical DB25 extension. Or extend your serial or parallel cables to connect through a switchbox or buffer or to connect to a modem. Remember that all 25 lines connect straight through pin-to-pin. Each cable is foil shielded for EMI/RFI protection, and is available fully molded with thumbscrew connectors for a fast, easy connection every time.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2309-02645-010
Product Name 10ft DB25 F/F Extension Cable
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

XLR Male to Alligator Clips, Test Cable - 5028 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details