Plug in our power cord extension cord to make your work environment more flexible and efficient. The female connector plugs directly into device, and the male connector plugs into an existing cable. This heavy-duty 16 AWG cord features a fully molded design for maximum durability and long life. Compatible for monitors, scanners, printers, and other devices that use a 3-pin shroud power connector.
| Quiktron, Inc. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 2306-29933-005 |
| Product Name | 5ft 16 AWG 250 Volt Computer Power Extension Cord (IEC320C14 to IEC320C13) |
| Male End Type | EN 60320-C14 |
IEC/UL 62368-1
PVC, black