Quiktron, Inc. 2ft 16 AWG Outlet Saver Power Extension Cord (NEMA 5-15P to NEMA 5-15R) 2306-29929-002

Description
This outlet saver cord keeps your surge strip and UPS outlets from being blocked by bulky AC transformers. It is designed to work with power transformers, computers, monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus this heavy-duty 16 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device power cable while the male connector plugs into a standard outlet.
Description
This outlet saver cord keeps your surge strip and UPS outlets from being blocked by bulky AC transformers. It is designed to work with power transformers, computers, monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus this heavy-duty 16 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device power cable while the male connector plugs into a standard outlet.

Suppliers

Company
Product
Description
Supplier Links
2ft 16 AWG Outlet Saver Power Extension Cord (NEMA 5-15P to NEMA 5-15R) - 2306-29929-002 - Quiktron, Inc.
Albia, IA, USA
2ft 16 AWG Outlet Saver Power Extension Cord (NEMA 5-15P to NEMA 5-15R)
2306-29929-002
2ft 16 AWG Outlet Saver Power Extension Cord (NEMA 5-15P to NEMA 5-15R) 2306-29929-002
This outlet saver cord keeps your surge strip and UPS outlets from being blocked by bulky AC transformers. It is designed to work with power transformers, computers, monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus this heavy-duty 16 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device power cable while the male connector plugs into a standard outlet.

This outlet saver cord keeps your surge strip and UPS outlets from being blocked by bulky AC transformers. It is designed to work with power transformers, computers, monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus this heavy-duty 16 AWG cord features a fully molded design for maximum durability and long life.
The female connector plugs directly into the device power cable while the male connector plugs into a standard outlet.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category AC Power Cords
Product Number 2306-29929-002
Product Name 2ft 16 AWG Outlet Saver Power Extension Cord (NEMA 5-15P to NEMA 5-15R)
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
IEC Power Cords - 820145-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 39.37 inch (1000 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 144 inches - 412010-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details