Quiktron, Inc. 6ft 18 AWG Universal Right Angle Power Cord (NEMA 5-15P to IEC320C13R) 2306-03152-008

Description
Replace your overused or misplaced power cable, or just get some extra cords for convenience. This universal right-angled power cord is ideal for tight areas and will plug into PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into a standard outlet.
Description
Replace your overused or misplaced power cable, or just get some extra cords for convenience. This universal right-angled power cord is ideal for tight areas and will plug into PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into a standard outlet.

Suppliers

Company
Product
Description
Supplier Links
6ft 18 AWG Universal Right Angle Power Cord (NEMA 5-15P to IEC320C13R) - 2306-03152-008 - Quiktron, Inc.
Albia, IA, USA
6ft 18 AWG Universal Right Angle Power Cord (NEMA 5-15P to IEC320C13R)
2306-03152-008
6ft 18 AWG Universal Right Angle Power Cord (NEMA 5-15P to IEC320C13R) 2306-03152-008
Replace your overused or misplaced power cable, or just get some extra cords for convenience. This universal right-angled power cord is ideal for tight areas and will plug into PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into a standard outlet.

Replace your overused or misplaced power cable, or just get some extra cords for convenience. This universal right-angled power cord is ideal for tight areas and will plug into PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life.
The female connector plugs directly into the device while the male connector plugs into a standard outlet.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category AC Power Cords
Product Number 2306-03152-008
Product Name 6ft 18 AWG Universal Right Angle Power Cord (NEMA 5-15P to IEC320C13R)
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 8920652 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type C13
View Details
2 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
AS 3112 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm - 373008-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details