SCHURTER Inc Power Cords 6051.2003

Description
Schurter 6051.2003 Power Cord
Request a Quote Datasheet
Description
Schurter 6051.2003 Power Cord
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cords - 8920652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Cords
8920652
Power Cords 8920652
Schurter 6051.2003 Power Cord

Schurter 6051.2003 Power Cord

Supplier's Site
Power Cord, Euro Plug-Iec C13, 2M, 10A; Connector Type A Schurter - 58T6730 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Euro Plug-Iec C13, 2M, 10A; Connector Type A Schurter
58T6730
Power Cord, Euro Plug-Iec C13, 2M, 10A; Connector Type A Schurter 58T6730
POWER CORD, EURO PLUG-IEC C13, 2M, 10A; Connector Type A:Mains Plug, Euro; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, EURO PLUG-IEC C13, 2M, 10A; Connector Type A:Mains Plug, Euro; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 8920652 58T6730
Product Name Power Cords Power Cord, Euro Plug-Iec C13, 2M, 10A; Connector Type A Schurter
Cord Color Black
Approvals RoHS RoHS
Male End Type C13
Female End Type IEC-320-C13; Cee 7 / xvii
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
NBR 14136 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 392008-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
Sensor & Actuator Cables - 2384521 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
North American Cord Set w/Angled IEC 60320 C13 - 70413030250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details