Quiktron, Inc. 6ft 18 AWG Outlet Saver Power Extension Cord (NEMA 5-15P to NEMA 5-15R) 2306-03115-006

Description
This outlet saver cord keeps your surge strip and UPS outlets from being blocked by bulky AC transformers. It is designed to work with power transformers, computers, monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device power cable while the male connector plugs into a standard outlet.
Description
This outlet saver cord keeps your surge strip and UPS outlets from being blocked by bulky AC transformers. It is designed to work with power transformers, computers, monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device power cable while the male connector plugs into a standard outlet.

Suppliers

Company
Product
Description
Supplier Links
6ft 18 AWG Outlet Saver Power Extension Cord (NEMA 5-15P to NEMA 5-15R) - 2306-03115-006 - Quiktron, Inc.
Albia, IA, USA
6ft 18 AWG Outlet Saver Power Extension Cord (NEMA 5-15P to NEMA 5-15R)
2306-03115-006
6ft 18 AWG Outlet Saver Power Extension Cord (NEMA 5-15P to NEMA 5-15R) 2306-03115-006
This outlet saver cord keeps your surge strip and UPS outlets from being blocked by bulky AC transformers. It is designed to work with power transformers, computers, monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device power cable while the male connector plugs into a standard outlet.

This outlet saver cord keeps your surge strip and UPS outlets from being blocked by bulky AC transformers. It is designed to work with power transformers, computers, monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life.
The female connector plugs directly into the device power cable while the male connector plugs into a standard outlet.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category AC Power Cords
Product Number 2306-03115-006
Product Name 6ft 18 AWG Outlet Saver Power Extension Cord (NEMA 5-15P to NEMA 5-15R)
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 821895-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 59.05 inch (1500 mm)
Rated Current 13 amps
View Details
50IN Straight Style Fan Power Cord - 07100-50 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 50 inch (1270 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
North American NEMA 6-15 Cord Set w/Straight C19 - 86226060 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details