Harwin Plc 13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 550mm, Latches G125-MC12605L4-0550F

Description
Male-to-Female (Female-to-Male) with white 26 AWG cable, 550mm long - 26 contacts (13+13). Male connector housing is fitted with copper alloy latches. Female connector housing is compatible for mating to male connectors with latches. Manufactured with G125-1010005 male crimp contacts, G125-3042696L4 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2042696L0 female Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote
Description
Male-to-Female (Female-to-Male) with white 26 AWG cable, 550mm long - 26 contacts (13+13). Male connector housing is fitted with copper alloy latches. Female connector housing is compatible for mating to male connectors with latches. Manufactured with G125-1010005 male crimp contacts, G125-3042696L4 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2042696L0 female Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G125-MC12605L4-0550F is a 26-contact male-female cable assembly with 26 AWG wire, 550mm long, featuring latch-style connectors for secure mating. It uses beryllium copper contacts with gold plating and a glass-filled high-temperature thermoplastic housing rated for -65°C to +150°C operation. The assembly supports 2.8A per contact, 450V AC/DC working voltage, and meets vibration resistance of 20G and shock resistance of 100G in the Z-axis. Outgassing levels are 0.68% TML, 0.01% CVCM, and 0.26% WVR, with RoHS compliance and a 1.25mm pitch. Stainless steel jackscrews and aluminum alloy backshells provide mechanical stability and EMI shielding.

Datasheet Summary
Powered by GS/AI

The G125-MC12605L4-0550F is a 26-contact male-female cable assembly with 26 AWG wire, 550mm long, featuring latch-style connectors for secure mating. It uses beryllium copper contacts with gold plating and a glass-filled high-temperature thermoplastic housing rated for -65°C to +150°C operation. The assembly supports 2.8A per contact, 450V AC/DC working voltage, and meets vibration resistance of 20G and shock resistance of 100G in the Z-axis. Outgassing levels are 0.68% TML, 0.01% CVCM, and 0.26% WVR, with RoHS compliance and a 1.25mm pitch. Stainless steel jackscrews and aluminum alloy backshells provide mechanical stability and EMI shielding.

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 550mm, Latches - G125-MC12605L4-0550F - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 550mm, Latches
G125-MC12605L4-0550F
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 550mm, Latches G125-MC12605L4-0550F
Male-to-Female (Female-to-Male) with white 26 AWG cable, 550mm long - 26 contacts (13+13). Male connector housing is fitted with copper alloy latches. Female connector housing is compatible for mating to male connectors with latches. Manufactured with G125-1010005 male crimp contacts, G125-3042696L4 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2042696L0 female Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male-to-Female (Female-to-Male) with white 26 AWG cable, 550mm long - 26 contacts (13+13). Male connector housing is fitted with copper alloy latches. Female connector housing is compatible for mating to male connectors with latches.
  • Manufactured with G125-1010005 male crimp contacts, G125-3042696L4 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2042696L0 female Double Row crimp housing. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-MC12605L4-0550F
Product Name 13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 550mm, Latches
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD13405F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
5+5 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, Screw-Lok - G125-MC11005M3-0150F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 600mm, no Latches - G125-MC22605L0-0600F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
3+3 Pos. Male DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix - G125-MC10668M3-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details