Quiktron, Inc. 25ft DB9 M/M Cable - Beige 2302-09451-025

Description
Don't sacrifice convenience when determining where to place your hardware. Connect your peripheral to a switchbox, or replace a short cable that restricts your flexibility. Each cable comes fully shielded to prevent unwanted EMI/RFI interference, and the fully molded cable design delivers excellent strain relief. Connector thumbscrews provide a quick and easy connection every time. All lines are wired straight through.
Description
Don't sacrifice convenience when determining where to place your hardware. Connect your peripheral to a switchbox, or replace a short cable that restricts your flexibility. Each cable comes fully shielded to prevent unwanted EMI/RFI interference, and the fully molded cable design delivers excellent strain relief. Connector thumbscrews provide a quick and easy connection every time. All lines are wired straight through.

Suppliers

Company
Product
Description
Supplier Links
25ft DB9 M/M Cable - Beige - 2302-09451-025 - Quiktron, Inc.
Albia, IA, USA
25ft DB9 M/M Cable - Beige
2302-09451-025
25ft DB9 M/M Cable - Beige 2302-09451-025
Don't sacrifice convenience when determining where to place your hardware. Connect your peripheral to a switchbox, or replace a short cable that restricts your flexibility. Each cable comes fully shielded to prevent unwanted EMI/RFI interference, and the fully molded cable design delivers excellent strain relief. Connector thumbscrews provide a quick and easy connection every time. All lines are wired straight through.

Don't sacrifice convenience when determining where to place your hardware. Connect your peripheral to a switchbox, or replace a short cable that restricts your flexibility. Each cable comes fully shielded to prevent unwanted EMI/RFI interference, and the fully molded cable design delivers excellent strain relief. Connector thumbscrews provide a quick and easy connection every time. All lines are wired straight through.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2302-09451-025
Product Name 25ft DB9 M/M Cable - Beige
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG213/U - 6126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details