Quiktron, Inc. 6ft DB25 Male to DB25 Female Modem Cable 2301-03087-006

Description
Fully molded and foil shielded, this cable will deliver long-lasting data integrity, regardless of modem baud rates. The hoods have office quality appearance with long, easy-grip, slotted thumbscrews for neat and easy connections, all with an industrial strength robustness.
Description
Fully molded and foil shielded, this cable will deliver long-lasting data integrity, regardless of modem baud rates. The hoods have office quality appearance with long, easy-grip, slotted thumbscrews for neat and easy connections, all with an industrial strength robustness.

Suppliers

Company
Product
Description
Supplier Links
6ft DB25 Male to DB25 Female Modem Cable - 2301-03087-006 - Quiktron, Inc.
Albia, IA, USA
6ft DB25 Male to DB25 Female Modem Cable
2301-03087-006
6ft DB25 Male to DB25 Female Modem Cable 2301-03087-006
Fully molded and foil shielded, this cable will deliver long-lasting data integrity, regardless of modem baud rates. The hoods have office quality appearance with long, easy-grip, slotted thumbscrews for neat and easy connections, all with an industrial strength robustness.

Fully molded and foil shielded, this cable will deliver long-lasting data integrity, regardless of modem baud rates. The hoods have office quality appearance with long, easy-grip, slotted thumbscrews for neat and easy connections, all with an industrial strength robustness.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2301-03087-006
Product Name 6ft DB25 Male to DB25 Female Modem Cable
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hooks - 1020 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details