Quiktron, Inc. 6ft DB9 Female to DB25 Male Modem Cable 2301-02518-006

Description
Each modem serial cable is designed for long-lasting integrity, regardless of modem baud rates. Plus the cable is fully molded and foil shielded for EMI/RFI protection from surrounding office equipment and flourescent lights. Thumbscrew connectors provide a fast, easy connection every time. The hoods have long, easy-to-grip, slotted thumbscrews for neat, easy and durable connections.
Description
Each modem serial cable is designed for long-lasting integrity, regardless of modem baud rates. Plus the cable is fully molded and foil shielded for EMI/RFI protection from surrounding office equipment and flourescent lights. Thumbscrew connectors provide a fast, easy connection every time. The hoods have long, easy-to-grip, slotted thumbscrews for neat, easy and durable connections.

Suppliers

Company
Product
Description
Supplier Links
6ft DB9 Female to DB25 Male Modem Cable - 2301-02518-006 - Quiktron, Inc.
Albia, IA, USA
6ft DB9 Female to DB25 Male Modem Cable
2301-02518-006
6ft DB9 Female to DB25 Male Modem Cable 2301-02518-006
Each modem serial cable is designed for long-lasting integrity, regardless of modem baud rates. Plus the cable is fully molded and foil shielded for EMI/RFI protection from surrounding office equipment and flourescent lights. Thumbscrew connectors provide a fast, easy connection every time. The hoods have long, easy-to-grip, slotted thumbscrews for neat, easy and durable connections.

Each modem serial cable is designed for long-lasting integrity, regardless of modem baud rates. Plus the cable is fully molded and foil shielded for EMI/RFI protection from surrounding office equipment and flourescent lights. Thumbscrew connectors provide a fast, easy connection every time. The hoods have long, easy-to-grip, slotted thumbscrews for neat, easy and durable connections.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2301-02518-006
Product Name 6ft DB9 Female to DB25 Male Modem Cable
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG142B/U - 1136 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details