Quiktron, Inc. 2m DisplayPort™ 1.1 Cable with Latches 2226-54001-006

Description
DisplayPort is a next-generation technology that delivers high bandwidth, pure digital audio/video signals from your PC to your display. Quality-made from 28 AWG copper wire, this cable is designed to deliver sharp, crystal-clear picture and sound, and is fully shielded to protect against EMI/RFI (Aluminum-wrapped, with a copper braid shield). Certified to DisplayPort 1.1 standards, it supports 10.8 Gbps, 12 bpc (bits per component), 36 bpp (bits per pixel), and has a 120 Hz refresh rate. Nickel-plated connectors; lifetime warranty. Connector 1: Molex (LP4) Male Connector 2: Molex (LP4) Male Please Note: 1.1 supports a single video source, and our DisplayPort cables and adapters support this specification. For reference, version 1.2, as it occurs in the future, will support multiple video streams for such devices that require the additional bandwidth.
Description
DisplayPort is a next-generation technology that delivers high bandwidth, pure digital audio/video signals from your PC to your display. Quality-made from 28 AWG copper wire, this cable is designed to deliver sharp, crystal-clear picture and sound, and is fully shielded to protect against EMI/RFI (Aluminum-wrapped, with a copper braid shield). Certified to DisplayPort 1.1 standards, it supports 10.8 Gbps, 12 bpc (bits per component), 36 bpp (bits per pixel), and has a 120 Hz refresh rate. Nickel-plated connectors; lifetime warranty. Connector 1: Molex (LP4) Male Connector 2: Molex (LP4) Male Please Note: 1.1 supports a single video source, and our DisplayPort cables and adapters support this specification. For reference, version 1.2, as it occurs in the future, will support multiple video streams for such devices that require the additional bandwidth.

Suppliers

Company
Product
Description
Supplier Links
2m DisplayPort™ 1.1 Cable with Latches - 2226-54001-006 - Quiktron, Inc.
Albia, IA, USA
2m DisplayPort™ 1.1 Cable with Latches
2226-54001-006
2m DisplayPort™ 1.1 Cable with Latches 2226-54001-006
DisplayPort is a next-generation technology that delivers high bandwidth, pure digital audio/video signals from your PC to your display. Quality-made from 28 AWG copper wire, this cable is designed to deliver sharp, crystal-clear picture and sound, and is fully shielded to protect against EMI/RFI (Aluminum-wrapped, with a copper braid shield). Certified to DisplayPort 1.1 standards, it supports 10.8 Gbps, 12 bpc (bits per component), 36 bpp (bits per pixel), and has a 120 Hz refresh rate. Nickel-plated connectors; lifetime warranty. Connector 1: Molex (LP4) Male Connector 2: Molex (LP4) Male Please Note: 1.1 supports a single video source, and our DisplayPort cables and adapters support this specification. For reference, version 1.2, as it occurs in the future, will support multiple video streams for such devices that require the additional bandwidth.

DisplayPort is a next-generation technology that delivers high bandwidth, pure digital audio/video signals from your PC to your display. Quality-made from 28 AWG copper wire, this cable is designed to deliver sharp, crystal-clear picture and sound, and is fully shielded to protect against EMI/RFI (Aluminum-wrapped, with a copper braid shield). Certified to DisplayPort 1.1 standards, it supports 10.8 Gbps, 12 bpc (bits per component), 36 bpp (bits per pixel), and has a 120 Hz refresh rate. Nickel-plated connectors; lifetime warranty.
Connector 1: Molex (LP4) Male
Connector 2: Molex (LP4) Male
Please Note: 1.1 supports a single video source, and our DisplayPort cables and adapters support this specification. For reference, version 1.2, as it occurs in the future, will support multiple video streams for such devices that require the additional bandwidth.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2226-54001-006
Product Name 2m DisplayPort™ 1.1 Cable with Latches
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

Bantam Plug to Double Banana Plug with Shielded Balance Line, Test Cable - 2605 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details