Quiktron, Inc. 1m DisplayPort™ 1.1 Cable with Latches 2226-54000-003

Description
DisplayPort is a next-generation technology that delivers high bandwidth, pure digital audio/video signals from your PC to your display. Quality-made from 28 AWG copper wire, this cable is designed to deliver sharp, crystal-clear picture and sound, and is fully shielded to protect against EMI/RFI (Aluminum-wrapped, with a copper braid shield). Certified to DisplayPort 1.1 standards, it supports 10.8 Gbps, 12 bpc (bits per component), 36 bpp (bits per pixel), and has a 120 Hz refresh rate. Nickel-plated connectors; lifetime warranty. Connector 1: Molex (LP4) Male Connector 2: Molex (LP4) Male Please Note: 1.1 supports a single video source, and our DisplayPort cables and adapters support this specification. For reference, version 1.2, as it occurs in the future, will support multiple video streams for such devices that require the additional bandwidth.
Description
DisplayPort is a next-generation technology that delivers high bandwidth, pure digital audio/video signals from your PC to your display. Quality-made from 28 AWG copper wire, this cable is designed to deliver sharp, crystal-clear picture and sound, and is fully shielded to protect against EMI/RFI (Aluminum-wrapped, with a copper braid shield). Certified to DisplayPort 1.1 standards, it supports 10.8 Gbps, 12 bpc (bits per component), 36 bpp (bits per pixel), and has a 120 Hz refresh rate. Nickel-plated connectors; lifetime warranty. Connector 1: Molex (LP4) Male Connector 2: Molex (LP4) Male Please Note: 1.1 supports a single video source, and our DisplayPort cables and adapters support this specification. For reference, version 1.2, as it occurs in the future, will support multiple video streams for such devices that require the additional bandwidth.

Suppliers

Company
Product
Description
Supplier Links
1m DisplayPort™ 1.1 Cable with Latches - 2226-54000-003 - Quiktron, Inc.
Albia, IA, USA
1m DisplayPort™ 1.1 Cable with Latches
2226-54000-003
1m DisplayPort™ 1.1 Cable with Latches 2226-54000-003
DisplayPort is a next-generation technology that delivers high bandwidth, pure digital audio/video signals from your PC to your display. Quality-made from 28 AWG copper wire, this cable is designed to deliver sharp, crystal-clear picture and sound, and is fully shielded to protect against EMI/RFI (Aluminum-wrapped, with a copper braid shield). Certified to DisplayPort 1.1 standards, it supports 10.8 Gbps, 12 bpc (bits per component), 36 bpp (bits per pixel), and has a 120 Hz refresh rate. Nickel-plated connectors; lifetime warranty. Connector 1: Molex (LP4) Male Connector 2: Molex (LP4) Male Please Note: 1.1 supports a single video source, and our DisplayPort cables and adapters support this specification. For reference, version 1.2, as it occurs in the future, will support multiple video streams for such devices that require the additional bandwidth.

DisplayPort is a next-generation technology that delivers high bandwidth, pure digital audio/video signals from your PC to your display. Quality-made from 28 AWG copper wire, this cable is designed to deliver sharp, crystal-clear picture and sound, and is fully shielded to protect against EMI/RFI (Aluminum-wrapped, with a copper braid shield). Certified to DisplayPort 1.1 standards, it supports 10.8 Gbps, 12 bpc (bits per component), 36 bpp (bits per pixel), and has a 120 Hz refresh rate. Nickel-plated connectors; lifetime warranty.
Connector 1: Molex (LP4) Male
Connector 2: Molex (LP4) Male
Please Note: 1.1 supports a single video source, and our DisplayPort cables and adapters support this specification. For reference, version 1.2, as it occurs in the future, will support multiple video streams for such devices that require the additional bandwidth.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2226-54000-003
Product Name 1m DisplayPort™ 1.1 Cable with Latches
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NA220 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details