NG500 is a flexible RF cable assembly designed for interconnection between equipment in telecom applications, operating from DC to 18 GHz with a 50 Ω impedance. It has a 5.10 mm outer diameter, a minimum bend radius of 25.0 mm during installation and 51.0 mm for repeated bending, and weighs 60 g/m. The cable uses a silver-plated copper inner conductor, low-density PTFE dielectric, aluminum foil and silver-plated copper braid shields, and an FEP jacket, with a voltage withstand of 1500 VDC and operating temperatures from -55 °C to +125 °C. Attenuation ranges from 12.8 dB/100 m at 0.3 GHz to 115.9 dB/100 m at 18 GHz, with average power handling decreasing from 1428 W at 0.3 GHz to 157 W at 18 GHz under specified conditions.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NG500 |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |