NZ1200 is an ultra-flexible RF cable assembly designed for phased-array radar and laboratory test applications, with a DC to 11 GHz frequency range and 50 Ω impedance. It features a 12.20 mm outer diameter, a minimum bend radius of 61.0 mm during installation and 122.0 mm for repeated bending, and a weight of 260 g/m. The cable uses stranded silver-plated copper inner conductor, low-density PTFE dielectric, and dual silver-plated copper shielding, providing 90 dB minimum shielding effectiveness and phase stability of 1000 PPM with mechanical phase stability of ±10°. It operates from -55°C to +85°C, withstands 4000 VDC, and has attenuation values ranging from 6.1 dB/100m at 400 MHz to 42.0 dB/100m at 11 GHz. Average power handling decreases from 4500 W at 400 MHz to 650 W at 11 GHz under standardized conditions.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NZ1200 |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |