RS Components, Ltd. Aux Cables 1929464

Description
15 ft 3.5mm Stereo Audio Cable - M/M
Request a Quote
Description
15 ft 3.5mm Stereo Audio Cable - M/M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aux Cables - 1929464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aux Cables
1929464
Aux Cables 1929464
15 ft 3.5mm Stereo Audio Cable - M/M

15 ft 3.5mm Stereo Audio Cable - M/M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1929464
Product Name Aux Cables
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 3729928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Networking
Cable Type Coaxial; Flat Cable
Cable Length 328 ft (1000 dm)
View Details
Video Converters - 1778743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS
View Details
Aux Cables - 1929459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 6.56 ft (20 dm)
Connector Type 3 pin male 3.5 mm mini-jack
View Details
Audio Cable - 2198455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS
View Details