NG800 is a flexible RF cable assembly designed for interconnection between equipment in telecom applications, operating from DC to 18 GHz with a 50 Ω impedance. It features a silver-plated copper inner conductor, low-density PTFE dielectric, and an FEP jacket, with a total outer diameter of 8.10 mm. The cable has a minimum bend radius of 40.0 mm during installation and 81.0 mm for repeated bending. It provides 90 dB minimum shielding effectiveness, a voltage withstand of 2000 VDC, and operates within a temperature range of -55 to +125°C. Attenuation ranges from 8.0 dB/100 m at 0.3 GHz to 76.3 dB/100 m at 18 GHz, with average power handling declining from 3141 W at 0.3 GHz to 331 W at 18 GHz under specified conditions. Weight is 120 g/m.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NG800 |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |