RS Components, Ltd. DVI Cables 1929598

Description
StarTech.com DVISPL1DD DVI Cable
Request a Quote
Description
StarTech.com DVISPL1DD DVI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DVI Cables - 1929598 - RS Components, Ltd.
Corby, Northants, United Kingdom
DVI Cables
1929598
DVI Cables 1929598
StarTech.com DVISPL1DD DVI Cable

StarTech.com DVISPL1DD DVI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1929598
Product Name DVI Cables
Application Video
Product Type DVI Cable
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 1863043 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 16.4 ft (50 dm)
View Details
Video Converters - 1778832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.8366 ft (2.55 dm)
Standards / Certifications RoHS
View Details
VGA Cables - 1765736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 49.21 ft (150 dm)
Connector Type Vga
View Details
HDMI Cables - 1765681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 4.92 ft (15 dm)
Connector Type Hdmi
View Details