QuickLogic Corp. 90W Digital Soldering Station; Supply Voltage Vac Quick QUICK3202

Description
90W Digital Soldering Station; Supply Voltage VAC:-; Heat Temperature Max:500°C; Output Power:90W; Kit Contents:Soldering Station, Conical Soldering Tip, Stand, Brass Tip Cleaner, Cleaning Sponge; Product Range:-; Plug Type:
Datasheet
Description
90W Digital Soldering Station; Supply Voltage VAC:-; Heat Temperature Max:500°C; Output Power:90W; Kit Contents:Soldering Station, Conical Soldering Tip, Stand, Brass Tip Cleaner, Cleaning Sponge; Product Range:-; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
90W Digital Soldering Station; Supply Voltage Vac Quick - 97W6415 - Newark, An Avnet Company
Chicago, IL, United States
90W Digital Soldering Station; Supply Voltage Vac Quick
97W6415
90W Digital Soldering Station; Supply Voltage Vac Quick 97W6415
90W Digital Soldering Station; Supply Voltage VAC:-; Heat Temperature Max:500°C; Output Power:90W; Kit Contents:Soldering Station, Conical Soldering Tip, Stand, Brass Tip Cleaner, Cleaning Sponge; Product Range:-; Plug Type:

90W Digital Soldering Station; Supply Voltage VAC:-; Heat Temperature Max:500°C; Output Power:90W; Kit Contents:Soldering Station, Conical Soldering Tip, Stand, Brass Tip Cleaner, Cleaning Sponge; Product Range:-; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 97W6415
Product Name 90W Digital Soldering Station; Supply Voltage Vac Quick
Output Power Capability 90W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631080 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details