Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules - L96-M33 L96-M33

Description
Manufacturer: Quectel Win Source Part Number: 846559-L96-M33 Features: Transceiver Module Package: Reel - TR Family Name: L96 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Other Part Number: 2958-L96-M33TR, 2958-L96-M33DKR, 2958-L96-M33CT
Request a Quote Datasheet
Description
Manufacturer: Quectel Win Source Part Number: 846559-L96-M33 Features: Transceiver Module Package: Reel - TR Family Name: L96 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Other Part Number: 2958-L96-M33TR, 2958-L96-M33DKR, 2958-L96-M33CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - L96-M33 - 846559-L96-M33 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - L96-M33
846559-L96-M33
RF Transceiver Modules - L96-M33 846559-L96-M33
Manufacturer: Quectel Win Source Part Number: 846559-L96-M33 Features: Transceiver Module Package: Reel - TR Family Name: L96 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Other Part Number: 2958-L96-M33TR, 2958-L96-M33DKR, 2958-L96-M33CT

Manufacturer: Quectel
Win Source Part Number: 846559-L96-M33
Features: Transceiver Module
Package: Reel - TR
Family Name: L96
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Other Part Number: 2958-L96-M33TR, 2958-L96-M33DKR, 2958-L96-M33CT

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-L96-M33TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-L96-M33TR-ND
RF Transceiver Modules and Modems 2958-L96-M33TR-ND
Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Integrated, Chip Surface Mount

Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-L96-M33DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-L96-M33DKR-ND
RF Transceiver Modules and Modems 2958-L96-M33DKR-ND
Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Integrated, Chip Surface Mount

Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-L96-M33CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-L96-M33CT-ND
RF Transceiver Modules and Modems 2958-L96-M33CT-ND
Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Integrated, Chip Surface Mount

Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - L96-M33 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
L96-M33
RF Transceiver Modules and Modems L96-M33
Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Integrated, Chip Surface Mount

Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - L96-M33 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
L96-M33
RF and Wireless - RF Transceiver Modules and Modems L96-M33
RF TXRX MOD NAVIGATION CHIP SMD

RF TXRX MOD NAVIGATION CHIP SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 846559-L96-M33 2958-L96-M33TR-ND L96-M33 L96-M33
Product Name RF Transceiver Modules - L96-M33 RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 1561 to 1602 MHz 1561 to 1602 MHz 1561 to 1602 MHz
Sensitivity -165 dBm -165 dBm -165 dBm
Unlock Full Specs
to access all available technical data