The L76-M33 is a compact GNSS module from Quectel, measuring 10.1mm x 9.7mm x 2.5mm and weighing approximately 0.6g. It supports multiple GNSS systems including GPS, GLONASS, BeiDou, Galileo, and QZSS, providing enhanced satellite visibility and positioning accuracy, particularly in challenging environments. The module features 33 tracking channels and 99 acquisition channels, with a high sensitivity of -165dBm for tracking and -148dBm for acquisition. The L76-M33 incorporates advanced AGPS technology known as EASY,Ñ¢, which allows for quick time-to-first-fix (TTFF) and operates efficiently without the need for external memory. It also includes AlwaysLocate,Ñ¢ technology for power savings, making it suitable for battery-powered applications. The embedded LOCUS function enables position logging to internal flash memory, offering over 16 hours of log capacity. Operating within an extended temperature range of -40°C to +85°C, the module is designed for various applications, including automotive and industrial use. It supports a power supply range of 2.8V to 4.3V, with low power consumption levels, making it ideal for power-sensitive devices. The L76-M33 is RoHS compliant and features anti-jamming capabilities, ensuring reliable performance in diverse conditions.
Manufacturer: Quectel
Win Source Part Number: 847643-L76-M33
Operating Temperature Range: -40°C ~ 85°C
Features: Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount
Package: Reel - TR
Package: 18-SMD Module
Mounting: Surface Mount
Family Name: L76
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Other Part Number: 2958-L76-M33TR, 2958-L76-M33DKR, 2958-L76-M33CT
Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount
Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount
Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount
RF TXRX MOD NAVIGATION SMD
Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 847643-L76-M33 | 2958-L76-M33TR-ND | L76-M33 | L76-M33 |
| Product Name | RF Transceiver Modules - L76-M33 | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 18-SMD Module | Surface Mount; 18-SMD Module | |
| Operating Frequency | 1561 to 1602 MHz | 1561 to 1602 MHz | 1561 to 1602 MHz |