Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules and Modems EG21GGB-128-SGNS

Description
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge
Request a Quote Datasheet
Description
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 2958-EG21GGB-128-SGNSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-EG21GGB-128-SGNSTR-ND
RF Transceiver Modules and Modems 2958-EG21GGB-128-SGNSTR-ND
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge

Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-EG21GGB-128-SGNSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-EG21GGB-128-SGNSCT-ND
RF Transceiver Modules and Modems 2958-EG21GGB-128-SGNSCT-ND
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge

Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-EG21GGB-128-SGNSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-EG21GGB-128-SGNSDKR-ND
RF Transceiver Modules and Modems 2958-EG21GGB-128-SGNSDKR-ND
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge

Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 1349986-EG21GGB-128-SGNS - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1349986-EG21GGB-128-SGNS
RF and Wireless - RF Transceiver Modules and Modems 1349986-EG21GGB-128-SGNS
Win Source Part Number: 1349986-EG21GGB-128- SGNS Category: RF and Wireless - RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 250 Protocol: BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Data Rate: 42Mbps Antenna Type: Antenna Not Included Power - Output: 33dBm Sensitivity: -110.5dBm RF Family/Standard: Cellular, Navigation Serial Interfaces: I²C, PCM, UART, USB Voltage - Supply: 3V ~ 3.6V Mounting Type: Card Edge Package / Case: Module Temperature Range - Operating: -30°C ~ 75°C ECCN: 5A992C SC Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Quectel Base Product Number: EG21

Win Source Part Number: 1349986-EG21GGB-128-SGNS
Category: RF and Wireless - RF Transceiver Modules and Modems
Package: Tape & Reel
Standard Package: 250
Protocol: BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA
Data Rate: 42Mbps
Antenna Type: Antenna Not Included
Power - Output: 33dBm
Sensitivity: -110.5dBm
RF Family/Standard: Cellular, Navigation
Serial Interfaces: I²C, PCM, UART, USB
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Card Edge
Package / Case: Module
Temperature Range - Operating: -30°C ~ 75°C
ECCN: 5A992C SC
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Quectel
Base Product Number: EG21

Buy Now Datasheet
RF Transceiver Modules and Modems - EG21GGB-128-SGNS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
EG21GGB-128-SGNS
RF Transceiver Modules and Modems EG21GGB-128-SGNS
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge

Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - EG21GGB-128-SGNS - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
EG21GGB-128-SGNS
RF and Wireless - RF Transceiver Modules and Modems EG21GGB-128-SGNS
RF TXRX MOD CELL/NAV CARD EDGE

RF TXRX MOD CELL/NAV CARD EDGE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 2958-EG21GGB-128-SGNSTR-ND 1349986-EG21GGB-128-SGNS EG21GGB-128-SGNS EG21GGB-128-SGNS
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -30.0 to 75.0 C (-22.0 to 167.0 F) -30.0 to 75.0 C (-22.0 to 167.0 F) -30.0 to 75.0 C (-22.0 to 167.0 F) -30.0 to 75.0 C (-22.0 to 167.0 F)
Sensitivity -110 dBm -110 dBm -110 dBm -110 dBm
Output Power 33 dBm 33 dBm 33 dBm 33 dBm
Package Type Module Module Module
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver Module - DWM1000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
View Details
2 suppliers
RF Modules - 2069147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details
802.11n Dual-Band 1Tx1R Wireless + Bluetooth v5.0 + Zigbee (15.4) IoT Module - IGX-RNF1-4020a3-BT - Intelligraphics, Inc.
Specs
RF Modulation O-QPSK, GFSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK
Operating Temperature -20.0 to 80.0 C (-4.0 to 176.0 F)
Operating Frequency 2400 to 5850 MHz
View Details