Quectel Wireless Solutions Co., Ltd. RF/IF and RFID - RF Transceiver Modules and Modems EC20EATEA-256-STD

Description
Win Source Part Number: 1019867-EC20EATEA-25 6-STD Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Box Standard Package: 1 Mounting: SMD (SMT) Frequency: 900MHz, 1.8GHz Protocol: BeiDou, CDMA, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE, UMTS, WCDMA Data Rate: 150Mbps Antenna Type: Antenna Not Included Power - Output: 33dBm Sensitivity: -112dBm Current - Receiving: 20mA RF Family/Standard: Cellular, Navigation Serial Interfaces: ADC, SDIO, UART, USB Current - Transmitting: 20mA Voltage - Supply: 3.3V ~ 4.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Quectel Other Names: 2958-EC20EATEA-256-S TD Base Product Number: EC20 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1019867-EC20EATEA-25 6-STD Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Box Standard Package: 1 Mounting: SMD (SMT) Frequency: 900MHz, 1.8GHz Protocol: BeiDou, CDMA, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE, UMTS, WCDMA Data Rate: 150Mbps Antenna Type: Antenna Not Included Power - Output: 33dBm Sensitivity: -112dBm Current - Receiving: 20mA RF Family/Standard: Cellular, Navigation Serial Interfaces: ADC, SDIO, UART, USB Current - Transmitting: 20mA Voltage - Supply: 3.3V ~ 4.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Quectel Other Names: 2958-EC20EATEA-256-S TD Base Product Number: EC20 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1019867-EC20EATEA-256-STD - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1019867-EC20EATEA-256-STD
RF/IF and RFID - RF Transceiver Modules and Modems 1019867-EC20EATEA-256-STD
Win Source Part Number: 1019867-EC20EATEA-25 6-STD Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Box Standard Package: 1 Mounting: SMD (SMT) Frequency: 900MHz, 1.8GHz Protocol: BeiDou, CDMA, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE, UMTS, WCDMA Data Rate: 150Mbps Antenna Type: Antenna Not Included Power - Output: 33dBm Sensitivity: -112dBm Current - Receiving: 20mA RF Family/Standard: Cellular, Navigation Serial Interfaces: ADC, SDIO, UART, USB Current - Transmitting: 20mA Voltage - Supply: 3.3V ~ 4.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Quectel Other Names: 2958-EC20EATEA-256-S TD Base Product Number: EC20 Product Status: Obsolete

Win Source Part Number: 1019867-EC20EATEA-256-STD
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Box
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 900MHz, 1.8GHz
Protocol: BeiDou, CDMA, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE, UMTS, WCDMA
Data Rate: 150Mbps
Antenna Type: Antenna Not Included
Power - Output: 33dBm
Sensitivity: -112dBm
Current - Receiving: 20mA
RF Family/Standard: Cellular, Navigation
Serial Interfaces: ADC, SDIO, UART, USB
Current - Transmitting: 20mA
Voltage - Supply: 3.3V ~ 4.3V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Quectel
Other Names: 2958-EC20EATEA-256-STD
Base Product Number: EC20
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - EC20EATEA-256-STD - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
EC20EATEA-256-STD
RF and Wireless - RF Transceiver Modules and Modems EC20EATEA-256-STD
RF TXRX MODULE CELL/NAV SMD

RF TXRX MODULE CELL/NAV SMD

Supplier's Site
RF Transceiver Modules and Modems - EC20EATEA-256-STD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
EC20EATEA-256-STD
RF Transceiver Modules and Modems EC20EATEA-256-STD
Cellular, Navigation BeiDou, CDMA, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE, UMTS, WCDMA Transceiver Module 900MHz, 1.8GHz Antenna Not Included Surface Mount

Cellular, Navigation BeiDou, CDMA, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE, UMTS, WCDMA Transceiver Module 900MHz, 1.8GHz Antenna Not Included Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1019867-EC20EATEA-256-STD EC20EATEA-256-STD EC20EATEA-256-STD
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 900 to 1800 MHz 900 to 1800 MHz 900 to 1800 MHz
Sensitivity -112 dBm -112 dBm -112 dBm
Output Power 33 dBm 33 dBm 33 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942925 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details