RF MODULE, TRANSMITTER, AM, ASK, 433MHZ, 12V, 50M; RF Modulation:AM; Data Rate Max:3000bps; Frequency:433MHz; Sensitivity dBm:10dBm; Supply Voltage Min:3V; Supply Voltage Max:12V; Supply Current:12.5mA; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 24M6597 |
| Product Name | Rf Module, Transmitter, Am, Ask, 433Mhz, 12V, 50M; Rf Modulation Quasar |