IGX-UACC1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi/BT co-existence) technology, which runs up to 433Mbps and 1~3Mbps EDR for BT, provides higher throughput performance, reliability and range. The IGXUACC1-9377a1-BT supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-UACC1-9377a1-BT is ideal for high throughput networking and multimedia applications that requires better Wi-Fi performance. IGX-UACC1-9377a1-BT is a single-die wireless local area network (WLAN) and Bluetooth combination solution to support 1x1 802.11ac/abgn WLAN standards and Bluetooth 4.1+HS, designed to deliver superior integration of WLAN/Bluetooth and low-energy technology.
Embedded Application:
Applications include medical devices, security systems, 3D printer, vedio streaming, PoS, digital signs, gaming machine, Medical equipment, industrial tablet PC’s, handheld devices, thin client devices, and many more.
Key Features:
Qualcomm Atheros QCA9377-7
Antenna: PCB Printed Ant. or 1xU.FL connector, 1T1R
Data Rates: allows link speeds up to 433Mbps
Support Win7/8.1/10
Bluetooth V4.1,V4.0 LE, V3.0+HS, V2.1+EDR
IGX-UACC1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi/BT co-existence) technology, which runs up to 433Mbps and 1~3Mbps EDR for BT, provides higher throughput performance, reliability and range. The IGXUACC1-9377a1-BT supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-UACC1-9377a1-BT is ideal for high throughput networking and multimedia applications that requires better Wi-Fi performance. IGX-UACC1-9377a1-BT is a single-die wireless local area network (WLAN) and Bluetooth combination solution to support 1x1 802.11ac/abgn WLAN standards and Bluetooth 4.1+HS, designed to deliver superior integration of WLAN/Bluetooth and low-energy technology.
Embedded Application:
Applications include medical devices, security systems, 3D printer, vedio streaming, PoS, digital signs, gaming machine, Medical equipment, industrial tablet PC’s, handheld devices, thin client devices, and many more.
Key Features:
- Qualcomm Atheros QCA9377-7
- Antenna: PCB Printed Ant. or 1xU.FL connector, 1T1R
- Data Rates: allows link speeds up to 433Mbps
- Support Win7/8.1/10
- Bluetooth V4.1,V4.0 LE, V3.0+HS, V2.1+EDR