Texas Instruments Newest Parts - LM556CM LM556CM

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200455-LM556CM Packaging: Tube Type: 555 Type, Timer/Oscillator (Dual) Mounting Style: SMD Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): TLC556MD; TS556MD; TS556MDT; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Imaging, Video & Vision Family Part Number: LM556 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 16V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200455-LM556CM Packaging: Tube Type: 555 Type, Timer/Oscillator (Dual) Mounting Style: SMD Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): TLC556MD; TS556MD; TS556MDT; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Imaging, Video & Vision Family Part Number: LM556 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 16V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LM556CM - 1200455-LM556CM - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LM556CM
1200455-LM556CM
Newest Parts - LM556CM 1200455-LM556CM
Manufacturer: Texas Instruments Win Source Part Number: 1200455-LM556CM Packaging: Tube Type: 555 Type, Timer/Oscillator (Dual) Mounting Style: SMD Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): TLC556MD; TS556MD; TS556MDT; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Imaging, Video & Vision Family Part Number: LM556 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 16V

Manufacturer: Texas Instruments
Win Source Part Number: 1200455-LM556CM
Packaging: Tube
Type: 555 Type, Timer/Oscillator (Dual)
Mounting Style: SMD
Supply Current: 10mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): TLC556MD; TS556MD; TS556MDT;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Imaging, Video & Vision
Family Part Number: LM556
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 16V

Buy Now
Programmable Timers and Oscillators - LM556CM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LM556CM
Programmable Timers and Oscillators LM556CM
555 Type, Timer/Oscillator (Dual) IC 14-SOIC

555 Type, Timer/Oscillator (Dual) IC 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 1200455-LM556CM LM556CM
Product Name Newest Parts - LM556CM Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Dual) 555 Type, Timer/Oscillator (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - SN74LS624NS - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Programmable Oscillators - 510ACB-BBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details