Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CN/NOPB LM556CN/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 132638-LM556CN/NOPB Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Dual) Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 132638-LM556CN/NOPB Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Dual) Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CN/NOPB - 132638-LM556CN/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CN/NOPB
132638-LM556CN/NOPB
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CN/NOPB 132638-LM556CN/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 132638-LM556CN/NOPB Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Dual) Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 132638-LM556CN/NOPB
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-DIP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - LM556CN/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LM556CN/NOPB
Clock/Timing - Programmable Timers and Oscillators LM556CN/NOPB
IC OSC TIMER DUAL 100KHZ 14-DIP

IC OSC TIMER DUAL 100KHZ 14-DIP

Supplier's Site Datasheet
Programmable Timers and Oscillators - LM556CN/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LM556CN/NOPB
Programmable Timers and Oscillators LM556CN/NOPB
555 Type, Timer/Oscillator (Dual) IC 14-PDIP

555 Type, Timer/Oscillator (Dual) IC 14-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 132638-LM556CN/NOPB LM556CN/NOPB LM556CN/NOPB
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CN/NOPB Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Dual) 555 Type, Timer/Oscillator (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ABA74M2500AAG - Richardson RFPD
Specs
Frequency 74.25 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Programmable Timers and Oscillators - CY2X014LXI159T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers