SN74LS628NG4 -- PROGRAMMABLE TIMERS AND OSCILLATORS
Texas Instruments
Programmable Timers and Oscillators
SN74LS628NG4
Description
VCO IC 20MHz 14-PDIP
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
VCO IC 20MHz 14-PDIP
Datasheet
Suppliers
Clock/Timing - Programmable Timers and Oscillators
SN74LS628NG4
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
Oscillators |
|
Product Number
|
SN74LS628NG4 |
SN74LS628NG4 |
|
Product Name
|
Programmable Timers and Oscillators |
Clock/Timing - Programmable Timers and Oscillators |
|
Oscillator Type
|
VCO; VCO
|
|
|
Package / Form Factor
|
14-DIP (0.300\", 7.62mm)
|
Through Hole
|
|
Features / Standards
|
RoHS
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
2 suppliers
Oscillator Type
VCO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
Oscillator Type
DRO
Package / Form Factor
Module
Frequency
1000 to 16000 MHz
View Details
Oscillator Type
VCO
Package / Form Factor
Surface Mount
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers