Texas Instruments SN54LS628 Voltage-Controlled Oscillators SN54LS628J

Description
Voltage-Controlled Oscillators 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Voltage-Controlled Oscillators 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS628 Voltage-Controlled Oscillators - SN54LS628J - Texas Instruments
Dallas, TX, United States
SN54LS628 Voltage-Controlled Oscillators
SN54LS628J
SN54LS628 Voltage-Controlled Oscillators SN54LS628J
Voltage-Controlled Oscillators 14-CDIP -55 to 125

Voltage-Controlled Oscillators 14-CDIP -55 to 125

Buy Now Datasheet
Programmable Timers and Oscillators - SN54LS628J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
SN54LS628J
Programmable Timers and Oscillators SN54LS628J
VCO IC 15MHz ~ 25MHz 14-CDIP

VCO IC 15MHz ~ 25MHz 14-CDIP

Buy Now

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number SN54LS628J SN54LS628J
Product Name SN54LS628 Voltage-Controlled Oscillators Programmable Timers and Oscillators
Oscillator Type VCO VCO; VCO
Package / Form Factor Surface Mount 14-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage 5.25 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-51343-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - 296-LMK6HA10000ADLFTTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 25 ppm
View Details
3 suppliers
Programmable Timers and Oscillators - CD4536BPWRE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - TLC552CDR - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers