Quarktwin Technology Ltd. Human Machine Interface (HMI) IT104T0121

Description
Human Machine Interface (HMI) Touchscreen 4.3" Color
Datasheet
Description
Human Machine Interface (HMI) Touchscreen 4.3" Color
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Human Machine Interface (HMI) - IT104T0121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Human Machine Interface (HMI)
IT104T0121
Human Machine Interface (HMI) IT104T0121
Human Machine Interface (HMI) Touchscreen 4.3" Color

Human Machine Interface (HMI) Touchscreen 4.3" Color

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Interfaces
Product Number IT104T0121
Product Name Human Machine Interface (HMI)
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 753-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details