GKA -- PANEL METERS - COUNTERS, HOUR METERS
Quarktwin Technology Ltd.
Panel Meters - Counters, Hour Meters
GKA
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Suppliers
Panel Meters - Counters, Hour Meters
GKA
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
GKA |
|
Product Name
|
Panel Meters - Counters, Hour Meters |
|
Voltage Range
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Number Digits
4.0
Input Type
AC Current; DC Current; Current
Width
91.5 mm (3.6 inch)
View Details
Features
Adjustable Display; Alarms; Set Points
Display Type
Numeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Features
Alarms
Display Type
Combination
Character Size
Larger than 0.56 (14.2mm)
View Details