Quarktwin Technology Ltd. Attenuators DGSCA103C

Description
RF Attenuators
Description
RF Attenuators

Suppliers

Company
Product
Description
Supplier Links
Attenuators - DGSCA103C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
DGSCA103C
Attenuators DGSCA103C
RF Attenuators

RF Attenuators

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number DGSCA103C
Product Name Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

5000 MHZ Attenuator - 852-PAT-1+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 7 GHz
Package Type Tape & Reel (TR)
View Details
2 suppliers
ATN09-0067CH, Passive GaAs MMIC Attenuator Family - ATN09-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 500W 6GHz N - UIYCA500AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details