Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
QUARKTWIN TECHNOLOGY LTD.
DGS4404A -- RF SWITCHES
Quarktwin Technology Ltd.
RF Switches
DGS4404A
Description
RF Switch IC
Quarktwin Technology Ltd.
Done
Description
RF Switch IC
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
DGS4404A
RF Switches
DGS4404A
RF Switch IC
RF Switch IC
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
RF Switches
Product Number
DGS4404A
Product Name
RF Switches
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RF ICs
1904564
Specs
Package Type
μmax
View Details
Skyworks Solutions, Inc.
0.4-2.7 GHz SP12T Switch with GPIO Interface
SKY13413-488LF
Specs
Package Type
Surface Mount; QFN, 26L
Frequency Range
400 to 2700 MHz
Isolation
23 to 35 dB
View Details
Mini-Circuits
Non-Blocking Switch Matrix, 30 x 10, 0.6 - 6 GHz, 4U, SMA
ZT-30X10NB
Specs
Connector
SMA
Frequency Range
600 to 6000 MHz
Insertion Loss
19 dB
View Details
Marki Microwave LLC
9-100 GHz MMIC GaAs PIN SPDT Switch
MSW2-00004CH
Specs
Frequency Range
9000 to 100000 MHz
View Details