Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 250-12-125-0

Description
CBLE CARRIER 1.38H X 4.92W 1=1FT
Datasheet
Description
CBLE CARRIER 1.38H X 4.92W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 250-12-125-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
250-12-125-0
Cable and Hose Carriers, Drag Chains 250-12-125-0
CBLE CARRIER 1.38H X 4.92W 1=1FT

CBLE CARRIER 1.38H X 4.92W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 250-12-125-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1830876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless steel sus304
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
S Type Steel Agricultural Chain with Attachments -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Steel / Hardened Steel
Chain Class / Application Agricultural Chain
ISO BS/DIN Pitch ISO 24 (38.10mm); >63.50
View Details
Power Transmission Roller Chain - standard duty - Renold SD - Renold Plc.
Specs
Material Stainless Steel; Steel / Hardened Steel; Nickel Plated
Chain Class / Application Agricultural Chain; Power Transmission Chain
Chain Pitch 0.3750 to 2 inch (9.52 to 50.8 mm)
View Details