Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROLLER CHAIN
RS COMPONENTS, LTD.
1830876 -- ROLLER CHAINS
RS Components, Ltd.
Roller Chains
1830876
Description
Stainless steel, BS 1/2 in. Simplex, 5m
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Stainless steel, BS 1/2 in. Simplex, 5m
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Chains
1830876
Roller Chains
1830876
Stainless steel, BS 1/2 in. Simplex, 5m
Stainless steel, BS 1/2 in. Simplex, 5m
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Roller Chain
Product Number
1830876
Product Name
Roller Chains
Material
Stainless Steel; Stainless steel sus304
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Roller Chains
1830858
Specs
Material
Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch
ISO 08 (12.70mm)
Chain Pitch
0.5000 inch (12.7 mm)
View Details
RS Components, Ltd.
Roller Chains
1845734
Specs
Material
Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch
ISO 20 (31.75mm)
Chain Pitch
1.25 inch (31.75 mm)
View Details
RS Components, Ltd.
Roller Chains
6152797
Specs
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 10 (15.875mm)
Chain Pitch
0.6250 inch (15.88 mm)
View Details
RS Components, Ltd.
Roller Chains
1830881
Specs
Material
Steel / Hardened Steel; Corrosion protected carbon steel
ISO BS/DIN Pitch
ISO 08 (12.70mm)
Chain Pitch
0.5000 inch (12.7 mm)
View Details