Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL PANEL METERS
QUARKTWIN TECHNOLOGY LTD.
01-910-00060 -- PANEL METERS - COUNTERS, HOUR METERS
Quarktwin Technology Ltd.
Panel Meters - Counters, Hour Meters
01-910-00060
Description
Time Counter (Hour Meter) 12 ~ 48VDC Panel Mount
Quarktwin Technology Ltd.
Done
Datasheet
Description
Time Counter (Hour Meter) 12 ~ 48VDC Panel Mount
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
01-910-00060
Panel Meters - Counters, Hour Meters
01-910-00060
Time Counter (Hour Meter) 12 ~ 48VDC Panel Mount
Time Counter (Hour Meter) 12 ~ 48VDC Panel Mount
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Digital Panel Meters
Product Number
01-910-00060
Product Name
Panel Meters - Counters, Hour Meters
Voltage Range
12 to 48 volts
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Multi Function Panel Meters
2102695
Specs
Number Digits
4.0
Input Type
AC Voltage; DC Voltage; Frequency; Single Phase AC Power; DC Power; Amps, frequency or power, voltage
Width
68 mm (2.68 inch)
View Details
Novotechnik U.S., Inc.
Displays
MAP 4000
View Details
Exsenco, LLC
6 Digit LED Display Panel Meter
SANTEST GKS-01
Specs
Outputs
Parallel Communications (optional feature); Serial Communications
Features
Adjustable Display; Alarms; Set Points
Display Type
Numeric
View Details
BinMaster, Inc.
Digital Panel Meter
DPM-200
Specs
Display Type
Numeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits
4.0
View Details