Monroe Engineering Knob / Handle ME90233136

Description
Material - Glass Fiber Reinforced Technopolymer Gray- Black Matte Finish Push Button Glossy Orange Comfortable Ergonomic Grip Brass or 303 Stainless Steel Bushing with Tapped Blind Hole Glass Fiber Reinforced Technopolymer Axial Retaining Ring Stainless Steel Return Spring Resistant to Solvents, Oils, Grease, and Other Chemical Agents
Description
Material - Glass Fiber Reinforced Technopolymer Gray- Black Matte Finish Push Button Glossy Orange Comfortable Ergonomic Grip Brass or 303 Stainless Steel Bushing with Tapped Blind Hole Glass Fiber Reinforced Technopolymer Axial Retaining Ring Stainless Steel Return Spring Resistant to Solvents, Oils, Grease, and Other Chemical Agents

Suppliers

Company
Product
Description
Supplier Links
Knob / Handle - ME90233136 - Monroe Engineering
Rochester Hills, MI, United States
Knob / Handle
ME90233136
Knob / Handle ME90233136
Material - Glass Fiber Reinforced Technopolymer Gray- Black Matte Finish Push Button Glossy Orange Comfortable Ergonomic Grip Brass or 303 Stainless Steel Bushing with Tapped Blind Hole Glass Fiber Reinforced Technopolymer Axial Retaining Ring Stainless Steel Return Spring Resistant to Solvents, Oils, Grease, and Other Chemical Agents
  • Material - Glass Fiber Reinforced Technopolymer
  • Gray- Black Matte Finish
  • Push Button Glossy Orange
  • Comfortable Ergonomic Grip
  • Brass or 303 Stainless Steel Bushing with Tapped Blind Hole
  • Glass Fiber Reinforced Technopolymer Axial Retaining Ring
  • Stainless Steel Return Spring
  • Resistant to Solvents, Oils, Grease, and Other Chemical Agents
Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Handles and Pulls (industrial)
Product Number ME90233136
Product Name Knob / Handle
Handle Type Adjustable
Colors / Finishes Available Black
Handle Material Metal; Plastic
Material Description Technopolymer, Brass Bushing
Height 1.69 inches (42.93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
Round Aluminum Instrumentation Handle - 9110 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
2 suppliers
CLEAR RECESSED PULL - HH-P118 - HH-P118 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Clear
Handle Material Plastic
View Details