Southco’s 67 Concealed Pull series features a flush-mount design that eliminates catch points and improves industrial design for applications where styling and aesthetics are important. Handles store inside of housing when not in use, and when rotated or released, provide a convenient grip for opening doors or panels.
Flush/Low Profile Handles
Concealed Pull Handle, M
CONCEALED PULL, BLACK POWDER COATED, MEDIUM SIZE, SCREW MOUNT, . FREE 2 YEAR RADWELL WARRANTY
| Southco | bisco industries | RS Components, Ltd. | Radwell International | |
|---|---|---|---|---|
| Product Category | Handles and Pulls (industrial) | Handles and Pulls (industrial) | Handles and Pulls (industrial) | Handles and Pulls (industrial) |
| Product Number | 67-25 | 67-25 | 2270936 | 122905208 |
| Product Name | Concealed Pull, Medium Size, Plastic Housing, Black, Aluminum Handle, Black | Flush/Low Profile Handles | Drawer Handles & Cabinet Handles | Handle |
| Handle Material | Plastic | Metal | ||
| Material Description | Aluminum Alloy, Plastic | Aluminum Alloy | Aluminium, stainless steel | |
| Screw Thread Specifications | Thread Forming Screw | |||
| Mounting Type | Screw Mount | Screw Mount |