RS Components, Ltd. Neodymium Magnets 291914

Description
Magnet, Neodymium, 6N, 16 x 5mm
Request a Quote
Description
Magnet, Neodymium, 6N, 16 x 5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 291914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
291914
Neodymium Magnets 291914
Magnet, Neodymium, 6N, 16 x 5mm

Magnet, Neodymium, 6N, 16 x 5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 291914
Product Name Neodymium Magnets
Material Neodymium Iron Boron; Neodymium
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 2700060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.3937 inch (10 mm)
View Details
Magnets - 107888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 10.8 lbs (4.9 kg)
Geometry Pot
Width 0.7874 inch (20 mm)
View Details
Neodymium Magnets - 2192253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 14.35 lbs (6.51 kg)
View Details
Neodymium Magnets - 2192234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 1.21 lbs (0.5500 kg)
Width 0.1969 inch (5 mm)
View Details