| Monroe Engineering | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 78142 |
| Product Name | Knob / Handle |
| Handle Type | Adjustable |
| Colors / Finishes Available | Black, Orange |
| Handle Material | Metal; Plastic |
| Material Description | Technopolymer, Steel Stud |
| Height | 2.55 inches (64.77 mm) |