Imao-Fixtureworks
Pull Handle
PH7-PA
Description
Body
Glass-fiber reinforced polyamide plastic
Gray
Black
Insert
Brass
Request a Quote
Email Supplier
Datasheet
Description
Body
Glass-fiber reinforced polyamide plastic
Gray
Black
Insert
Brass
Request a Quote
Email Supplier
Datasheet
Suppliers
Body
Glass-fiber reinforced polyamide plastic
Gray
Black
Insert
Brass
Body
- Glass-fiber reinforced polyamide plastic
- Gray
- Black
Insert
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Handles and Pulls (industrial) |
|
Product Number
|
PH7-PA |
|
Product Name
|
Pull Handle |
|
Colors / Finishes Available
|
Gray / Black
|
|
Handle Material
|
Plastic
|
|
Material Description
|
Handle: Glass-fiber Reinforced Polyamide
|
Unlock Full Specs
to access all available technical data
Similar Products
Handle Type
Extruded Pull / Ledge Handle
Colors / Finishes Available
Black Matte; Glossy Finish, Black / Orange / Gray / Yellow / Light Blue / Red
Handle Material
Metal
View Details
Handle Type
Adjustable
Colors / Finishes Available
Painted Black / Orange / Silver / Red
Features
Locking/Latching
View Details
Handle Type
Lever
Colors / Finishes Available
Powder Coating, Black; Black Oxide; Black
Features
Locking/Latching
View Details
Handle Material
Metal
Material Description
Body: Steel (SCM435); Ball Knob: Phenolic Plastic
Handle Length
4.09 to 5.75 inches (104 to 146 mm)
View Details