Jergens, Inc. Plastic Ergostyle® Fold Away Handles by ELESA® 34483

Description
Jergens Plastic Ergostyle® Fold Away Handles by ELESA® are ideal for use on rods, actuating levers, as handwheels and cranks for rotating or manoeuvring operations, window construction, trailer hitches, and machinery. The handles are characterised by their fold-away mechanism which allows for space-saving as well as performing an important safety function. Features, Benefits, & Product Specifications: Handle Material: Polyamide-Based (PA) Technopolymer Handle Finish & Color: Matte, Grey/Black Base: Sintered and oxidised steel flat base for embedded mounting Screw: Black-Oxide Steel Handle pivots freely during operation: a system of coaxial bushings compensates return spring load Resistant to solvents, oils, greases, and other chemical agents
Request a Quote
Description
Jergens Plastic Ergostyle® Fold Away Handles by ELESA® are ideal for use on rods, actuating levers, as handwheels and cranks for rotating or manoeuvring operations, window construction, trailer hitches, and machinery. The handles are characterised by their fold-away mechanism which allows for space-saving as well as performing an important safety function. Features, Benefits, & Product Specifications: Handle Material: Polyamide-Based (PA) Technopolymer Handle Finish & Color: Matte, Grey/Black Base: Sintered and oxidised steel flat base for embedded mounting Screw: Black-Oxide Steel Handle pivots freely during operation: a system of coaxial bushings compensates return spring load Resistant to solvents, oils, greases, and other chemical agents
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Plastic Ergostyle® Fold Away Handle by ELESA® (part number 34483) is designed for applications requiring a space-saving and ergonomic solution. Constructed from high impact strength technopolymer, the handle features a matte gray/black finish and is resistant to solvents, oils, greases, and other chemical agents. The handle pivots freely during operation, utilizing a system of coaxial bushings to compensate for return spring load, enhancing usability. The base is made from sintered and oxidized steel, allowing for embedded mounting. This handle is suitable for use on rods, actuating levers, and various machinery applications, making it a versatile choice for engineers seeking reliable and efficient handling solutions.

Datasheet Summary
Powered by GS/AI

The Plastic Ergostyle® Fold Away Handle by ELESA® (part number 34483) is designed for applications requiring a space-saving and ergonomic solution. Constructed from high impact strength technopolymer, the handle features a matte gray/black finish and is resistant to solvents, oils, greases, and other chemical agents. The handle pivots freely during operation, utilizing a system of coaxial bushings to compensate for return spring load, enhancing usability. The base is made from sintered and oxidized steel, allowing for embedded mounting. This handle is suitable for use on rods, actuating levers, and various machinery applications, making it a versatile choice for engineers seeking reliable and efficient handling solutions.

Suppliers

Company
Product
Description
Supplier Links
Plastic Ergostyle® Fold Away Handles by ELESA® - 34483 - Jergens, Inc.
Cleveland, OH, United States
Plastic Ergostyle® Fold Away Handles by ELESA®
34483
Plastic Ergostyle® Fold Away Handles by ELESA® 34483
Jergens Plastic Ergostyle® Fold Away Handles by ELESA® are ideal for use on rods, actuating levers, as handwheels and cranks for rotating or manoeuvring operations, window construction, trailer hitches, and machinery. The handles are characterised by their fold-away mechanism which allows for space-saving as well as performing an important safety function. Features, Benefits, & Product Specifications: Handle Material: Polyamide-Based (PA) Technopolymer Handle Finish & Color: Matte, Grey/Black Base: Sintered and oxidised steel flat base for embedded mounting Screw: Black-Oxide Steel Handle pivots freely during operation: a system of coaxial bushings compensates return spring load Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Ergostyle® Fold Away Handles by ELESA® are ideal for use on rods, actuating levers, as handwheels and cranks for rotating or manoeuvring operations, window construction, trailer hitches, and machinery. The handles are characterised by their fold-away mechanism which allows for space-saving as well as performing an important safety function.
Features, Benefits, & Product Specifications:

  • Handle Material: Polyamide-Based (PA) Technopolymer
  • Handle Finish & Color: Matte, Grey/Black
  • Base: Sintered and oxidised steel flat base for embedded mounting
  • Screw: Black-Oxide Steel
  • Handle pivots freely during operation: a system of coaxial bushings compensates return spring load
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 34483
Product Name Plastic Ergostyle® Fold Away Handles by ELESA®
Colors / Finishes Available Matte, Grey/Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Cam Levers Adjustable External Thread - 40264 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Plastic Revolving Handles by ELESA® - 34475 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Black
Handle Material Plastic
Material Description Polyamide-Based (PA) Technopolymer
View Details
Forged Crank Handles - 20503 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Mill
Handle Material Metal
View Details
Cam Levers External Thread - 40028 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details