Jergens, Inc. Aluminum and Malleable Speed Handles 40353

Description
Jergens Aluminum and Malleable Speed Handles are ideal for use with rod ends for clamping tank covers, locking lids, or any fast spin locking application. Features, Benefits, & Product Specifications: Materials: Available in 319 Aluminum or Malleable ASTM A47, GR32510 Finish: Mill Thread: 2B-UNC for Inch, Class 6h for Metric Available with or without tapped or blank hole Available in three head widths "D" dimension is based on machined castings and may be slightly greater on blanks
Request a Quote Datasheet
Description
Jergens Aluminum and Malleable Speed Handles are ideal for use with rod ends for clamping tank covers, locking lids, or any fast spin locking application. Features, Benefits, & Product Specifications: Materials: Available in 319 Aluminum or Malleable ASTM A47, GR32510 Finish: Mill Thread: 2B-UNC for Inch, Class 6h for Metric Available with or without tapped or blank hole Available in three head widths "D" dimension is based on machined castings and may be slightly greater on blanks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum and Malleable Speed Handles - 40353 - Jergens, Inc.
Cleveland, OH, United States
Aluminum and Malleable Speed Handles
40353
Aluminum and Malleable Speed Handles 40353
Jergens Aluminum and Malleable Speed Handles are ideal for use with rod ends for clamping tank covers, locking lids, or any fast spin locking application. Features, Benefits, & Product Specifications: Materials: Available in 319 Aluminum or Malleable ASTM A47, GR32510 Finish: Mill Thread: 2B-UNC for Inch, Class 6h for Metric Available with or without tapped or blank hole Available in three head widths "D" dimension is based on machined castings and may be slightly greater on blanks

Jergens Aluminum and Malleable Speed Handles are ideal for use with rod ends for clamping tank covers, locking lids, or any fast spin locking application.
Features, Benefits, & Product Specifications:

  • Materials: Available in 319 Aluminum or Malleable ASTM A47, GR32510
  • Finish: Mill
  • Thread: 2B-UNC for Inch, Class 6h for Metric
  • Available with or without tapped or blank hole
  • Available in three head widths
  • "D" dimension is based on machined castings and may be slightly greater on blanks
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 40353
Product Name Aluminum and Malleable Speed Handles
Colors / Finishes Available Mill
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum and Malleable Speed Handles - 39903 - Jergens, Inc.
Specs
Colors / Finishes Available Mill
Handle Material Metal
Material Description Aluminium
View Details
Cam Levers Adjustable External Thread - 40125 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Cam Levers External Thread - 40048 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Plastic Button Head Adjustable Handles with Stud by ELESA® - 34375 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details