Imao-Fixtureworks Ergostyle Tubular Handle ETH

Description
Tightening the screws inside the shanks prevents the handle from rotating Recommended screw torque : 15N Shank caps are available in 6 colors. A body and caps are not supplied in assembly(packed separately) Working temperature : Between ー 20°C and 100°C
Request a Quote Datasheet
Description
Tightening the screws inside the shanks prevents the handle from rotating Recommended screw torque : 15N Shank caps are available in 6 colors. A body and caps are not supplied in assembly(packed separately) Working temperature : Between ー 20°C and 100°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ergostyle Tubular Handle - ETH - Imao-Fixtureworks
Fraser, MI, United States
Ergostyle Tubular Handle
ETH
Ergostyle Tubular Handle ETH
Tightening the screws inside the shanks prevents the handle from rotating Recommended screw torque : 15N Shank caps are available in 6 colors. A body and caps are not supplied in assembly(packed separately) Working temperature : Between ー 20°C and 100°C
  • Tightening the screws inside the shanks prevents the handle from rotating
  • Recommended screw torque : 15N
  • Shank caps are available in 6 colors.
  • A body and caps are not supplied in assembly(packed separately)
  • Working temperature : Between ー 20°C and 100°C
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Handles and Pulls (industrial)
Product Number ETH
Product Name Ergostyle Tubular Handle
Handle Type 2-point Handle
Colors / Finishes Available Painted, Black Matte
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Revolving Handle - RG, RGS - Imao-Fixtureworks
Specs
Colors / Finishes Available Glossy Finish, Black; Black Matte
Features Revolving Handle
Handle Material Plastic
View Details
Ergostyle Handle - ELH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Material Metal
Material Description Handle: Glass-fiber Reinforced Polyamide; Insert & Bushing: Brass; Stud: Steel (SUM22L)
Handle Length 1.73 inches (44 mm)
View Details
Tapered Handle - BG - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Black
Handle Material Plastic
Material Description Handle: Polypropylene; Insert: Brass (C3604B) / Stainless Steel (SUS303)
View Details
Aluminum Equipment Handle - SQ1~5 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural / Black Matte
Handle Material Metal
View Details